Spectrum Control Attenuator - Fixed Coaxial 47-30-21

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 47-30-21 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
47-30-21
Attenuator - Fixed Coaxial 47-30-21
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Attenuator - 47-30-21 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
47-30-21
Fixed Attenuator 47-30-21
The 47-30-21 is a 16 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Designed to meet environmental requirements of MIL-A-3933 Low Intermodulation option available Rugged injection molded connector dielectric Specifications Nominal Impedance: 50ω Frequency Range: dc to 18.0 GHz Maximum Deviation over Frequency: Nominal 47 ATTN (dB): 3, 6: ± 0.75; 10, 20: ± 0.75; 30, 40: ± 1.00 Maximum SWR: dc-8 GHz: 1.20; 8-12.4GHz: 1.25; 12.4-18GHz: 1.35 Power Coefficient: <0.0003 dB/dB/watt Temperature Coefficient: <0.0004 dB/dB/°C Temperature Range: -55°C to 125°C Test Data: Insertion loss test data supplied at 0.05, 4.0, 8.0, 12.0, and 18.0 GHz Connect: Type N connectors per MIL-STD-348 interface dimensions - mate nondestructively with MIL-C- 39012 connectors 3.5mm Connectors - mate nondestructively with SMA per MIL-C-39012, 2.92mm and other 3.5mm connectors Construction: Black, finned aluminum body, stainless steel connectors with gold plated beryllium copper contacts. Weight: 175 g (6 oz.) maximum

The 47-30-21 is a 16 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Designed to meet environmental requirements of MIL-A-3933
  • Low Intermodulation option available
  • Rugged injection molded connector dielectric

Specifications

  • Nominal Impedance: 50Ω
  • Frequency Range: dc to 18.0 GHz
  • Maximum Deviation over Frequency: Nominal 47 ATTN (dB): 3, 6: ± 0.75; 10, 20: ± 0.75; 30, 40: ± 1.00
  • Maximum SWR: dc-8 GHz: 1.20; 8-12.4GHz: 1.25; 12.4-18GHz: 1.35
  • Power Coefficient: <0.0003 dB/dB/watt
  • Temperature Coefficient: <0.0004 dB/dB/°C
  • Temperature Range: -55°C to 125°C
  • Test Data: Insertion loss test data supplied at 0.05, 4.0, 8.0, 12.0, and 18.0 GHz
  • Connect: Type N connectors per MIL-STD-348 interface dimensions - mate nondestructively with MIL-C- 39012 connectors
  • 3.5mm Connectors - mate nondestructively with SMA per MIL-C-39012, 2.92mm and other 3.5mm connectors
  • Construction: Black, finned aluminum body, stainless steel connectors with gold plated beryllium copper contacts.
  • Weight: 175 g (6 oz.) maximum
Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD ValueTronics International, Inc.
Product Category RF Attenuators RF Attenuators
Product Number 47-30-21 47-30-21
Product Name Attenuator - Fixed Coaxial Fixed Attenuator
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

ATN06-0040PSM, 6dB DC-40GHz MMIC Attenuator - ATN06-0040PSM - Marki Microwave LLC
Specs
Frequency 0.0 to 40 GHz
Package Type Surface Mount; surface-mount
View Details
RF Attenuators - 2823275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Frequency 2 GHz
View Details
Fixed Attenuators - NFA1810 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.45 :1
View Details