Spectrum Control 48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 48-10-11-LIM

Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connectors. Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connectors. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) - 48-10-11-LIM - APITech
Fairview, PA, United States
48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz)
48-10-11-LIM
48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 48-10-11-LIM
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low Intermodulation option available.
  • Rugged injection molded connectors.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 48-10-11-LIM - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
48-10-11-LIM
Attenuator - Fixed Coaxial 48-10-11-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 48-10-11-LIM 48-10-11-LIM
Product Name 48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - AR-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.1000 GHz
Insertion Loss 1.25 dB
View Details
ColorConnect Attenuators - AT-185-01-10 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuator - Variable Voltage - SKY12231-12LF - Richardson RFPD
Specs
Attenuator Type Variable
View Details
Coaxial Attenuator 100W 8GHz - UIYCA100AN8 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 8 GHz
VSWR 1.25 :1
View Details