Spectrum Control 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) 44-6

Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet
Description
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) - 44-6 - APITech
Fairview, PA, United States
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz)
44-6
44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) 44-6
Precision Connectors - Interface dimensions per MIL-STD-348. Test data - A certificate of test supplied with each attenuator. Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability. Designed to meet environmental requirements of MIL-A-3933. Weinschel Product
    • Precision Connectors - Interface dimensions per MIL-STD-348.
    • Test data - A certificate of test supplied with each attenuator.
    • Hex Nut Connector - Allows for use of a torque wrench to improve connector repeatability.
    • Designed to meet environmental requirements of MIL-A-3933.
    • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 44-6 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
44-6
Attenuator - Fixed Coaxial 44-6
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Fixed Attenuator - 44-6 - ValueTronics International, Inc.
Elgin, IL, USA
Fixed Attenuator
44-6
Fixed Attenuator 44-6
The 44-6 is an 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications. Additional Features: Frequency Range: DC to 18 GHz Power Rating: 5 watts average @ 25°C ambient temperature, derated linearly to 0.5 watt @ 125°C; 1 kilowatt peak (5 μsec pulse width; 0.25% duty cycle) Peak Power: 1 kW Connector Type: N Female-N Male dB Value: 6dB Maximum SWR: 1.15-1.25 Power Coefficient: <0.005 dB/dB/Watt Temperature Coefficient: < 0.0004 dB/dB/°C Temperature Range: -55°C to +125°C Test Data: Swept data plots of attenuation and SWR from 50 MHz to 18 GHz Connectors: Precision Type N per MIL-STD-348 interface dimensions - mate nondestructively with MIL-C-39012 connectors. Coupling Torque: 14 + 1 in/lbs Construction: Brass Body (plated) and Stainless steel connectors; gold plated beryllium copper contacts Nominal Impedance: 50ω Precision Connectors: Interface dimensions per MIL-STD-348 Hex Nut Connector: Allows for use of a torque wrench to improve connector repeatability Designed to meet environmental requirements of MIL-A-3933 The Weinschel 44-6 is a Fixed Attenuator.

The 44-6 is an 18 GHz Fixed Attenuator from Weinschel. Attenuators are a type of radio frequency (RF) test equipment that’s useful during RF design. When an engineer needs to reduce (attenuate) the level of an electronic signal, he or she uses an attenuator. Attenuation can protect circuit stages from receiving signal levels that are too high. RF attenuators may be fixed, switched, or variable, depending on their capabilities and applications.

Additional Features:

  • Frequency Range: DC to 18 GHz
  • Power Rating: 5 watts average @ 25°C ambient temperature, derated linearly to 0.5 watt @ 125°C; 1 kilowatt peak (5 μsec pulse width; 0.25% duty cycle)
  • Peak Power: 1 kW
  • Connector Type: N Female-N Male
  • dB Value: 6dB
  • Maximum SWR: 1.15-1.25
  • Power Coefficient: <0.005 dB/dB/Watt
  • Temperature Coefficient: < 0.0004 dB/dB/°C
  • Temperature Range: -55°C to +125°C
  • Test Data: Swept data plots of attenuation and SWR from 50 MHz to 18 GHz
  • Connectors: Precision Type N per MIL-STD-348 interface dimensions - mate nondestructively with MIL-C-39012 connectors. Coupling Torque: 14 + 1 in/lbs
  • Construction: Brass Body (plated) and Stainless steel connectors; gold plated beryllium copper contacts
  • Nominal Impedance: 50Ω
  • Precision Connectors: Interface dimensions per MIL-STD-348
  • Hex Nut Connector: Allows for use of a torque wrench to improve connector repeatability
  • Designed to meet environmental requirements of MIL-A-3933

The Weinschel 44-6 is a Fixed Attenuator.

Supplier's Site Datasheet

Technical Specifications

  APITech Richardson RFPD ValueTronics International, Inc.
Product Category RF Attenuators RF Attenuators RF Attenuators
Product Number 44-6 44-6 44-6
Product Name 44 Lab Standard Coaxial Attenuator (Type N, 18 GHz) Attenuator - Fixed Coaxial Fixed Attenuator
Frequency 0.0 to 18 GHz ? to 18 GHz
VSWR 1.15 to 1.25 :1 1.2 :1
Attenuation 6 dB 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARS-2 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-185-01-03 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Fixed Attenuator Pads - ATN3580-12 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Attenuator Type Fixed
Attenuation 12 dB
View Details
6 suppliers
Coaxial Attenuator 2000W 3GHz 7/16 - UIYCA2000A - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.35 :1
View Details