Spectrum Control 48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 48-6-43

Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connectors. Weinschel Product
Request a Quote Datasheet
Description
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connectors. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) - 48-6-43 - APITech
Fairview, PA, United States
48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz)
48-6-43
48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) 48-6-43
Designed to meet environmental requirements of MIL-A-3933. Low Intermodulation option available. Rugged injection molded connectors. Weinschel Product
  • Designed to meet environmental requirements of MIL-A-3933.
  • Low Intermodulation option available.
  • Rugged injection molded connectors.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 48-6-43 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
48-6-43
Attenuator - Fixed Coaxial 48-6-43
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 48-6-43 48-6-43
Product Name 48 High Power Fixed Coaxial Attenuator (N or 3.5mm, 100 W, 18 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 18 GHz ? to 18 GHz
VSWR 1.3 to 1.6 :1 1.45 :1
Unlock Full Specs
to access all available technical data

Similar Products

Digitally Controlled Attenuators - NDA-1000-20000-63.5-0.5 - kTB Solutions
Specs
Attenuator Type Variable; Digital
Number of Bits 0.5000
Frequency 1 GHz
View Details
ATN06-00110-3W, GaAs MMIC DC to 110GHz Attenuator - ATN06-00110-3W - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type Connectorized; connectorized
View Details
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.4000 to 4 GHz
Attenuation 31 dB
View Details
3 suppliers
Attenuators - 3157-PAT-8+CT-ND - DigiKey
Specs
Attenuation 8 dB
Package Type 4-SMD, Flat Leads
View Details