Spectrum Control Attenuator - Fixed Coaxial 46-10-31

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Attenuator - Fixed Coaxial - 46-10-31 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
46-10-31
Attenuator - Fixed Coaxial 46-10-31
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  Richardson RFPD
Product Category RF Attenuators
Product Number 46-10-31
Product Name Attenuator - Fixed Coaxial
Attenuator Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Fixed Attenuators - NFA11001 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.6 :1
View Details
ATN09-0067CH, Passive GaAs MMIC Attenuator Family - ATN09-0067CH - Marki Microwave LLC
Specs
Frequency 0.0 to 67 GHz
Package Type bare-die
View Details
GaAs Digital Attenuator 5-Bit, 1 dB LSB 400 MHz-4 GHz - SKY12329-350LF - Skyworks Solutions, Inc.
Specs
Attenuator Type Digital
Frequency 0.4000 to 4 GHz
Attenuation 31 dB
View Details
3 suppliers
2 dB Fixed Attenuator, DC - 65000 MHz, 50Ω - BW-E2-1W653+ - Mini-Circuits
Specs
Attenuator Type Fixed
Frequency 65 GHz
VSWR 1.09 to 1.65 :1
View Details