Spectrum Control 49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) 49-10-43-LIM

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
Request a Quote Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) - 49-10-43-LIM - APITech
Fairview, PA, United States
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz)
49-10-43-LIM
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) 49-10-43-LIM
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 49-10-43-LIM - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
49-10-43-LIM
Attenuator - Fixed Coaxial 49-10-43-LIM
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 49-10-43-LIM 49-10-43-LIM
Product Name 49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 8.5 GHz ? to 8.5 GHz
VSWR 1.25 to 1.35 :1 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohms Attenuators - N7A0302 - kTB Solutions
Specs
Attenuator Type Fixed
Frequency 0.0 GHz
VSWR 1.25 :1
View Details
ATN06-00110CH, Passive GaAs MMIC Attenuator Family - ATN06-00110CH - Marki Microwave LLC
Specs
Frequency 0.0 to 110 GHz
Package Type bare-die
View Details
Attenuator - Digitally Controlled - AA102-80LF - Richardson RFPD
Specs
Number of Bits 5
Frequency 0.5000 to 2.5 GHz
Insertion Loss 2.4 dB
View Details
60 dB Programmable Attenuator, 1 MHz - 6 GHz - RUDAT-6000-60 - Mini-Circuits
Specs
Insertion Loss 3 dB
Attenuation 0.0 to 60 dB
Package Type Connectorized
View Details