pSemi 75OHM Attenuator 4304-52

Description
RF ATTENUATOR 31.5DB 75OHM 20QFN Product overview: 4304-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4304-52 can be used for catalog matching and distributor lookup.
Request a Quote
Description
RF ATTENUATOR 31.5DB 75OHM 20QFN Product overview: 4304-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4304-52 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
75OHM Attenuator - 852-4304-52 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
75OHM Attenuator
852-4304-52
75OHM Attenuator 852-4304-52
RF ATTENUATOR 31.5DB 75OHM 20QFN Product overview: 4304-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4304-52 can be used for catalog matching and distributor lookup.

RF ATTENUATOR 31.5DB 75OHM 20QFN Product overview: 4304-52 from pSemi is an Attenuator for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 75OHM. Search-friendly keywords include Attenuator, Attenuators, electronic component, datasheet, replacement part, 75OHM. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 852-4304-52 can be used for catalog matching and distributor lookup.

Supplier's Site
Laguna Hills, CA, United States
Attenuators - 4304-52
038955-4304-52
Attenuators - 4304-52 038955-4304-52
Manufacturer: Peregrine Semiconductor Win Source Part Number: 038955-4304-52 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Peregrine Semiconductor
Win Source Part Number: 038955-4304-52
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now
Downers Grove, IL, United States
Attenuator - Digitally Controlled
4304-52
Attenuator - Digitally Controlled 4304-52
The PE4304 is a 75-ohm high-linearity, 6-bit RF Digital Step Attenuator (DSA) covering a 31.5 dB attenuation range in 0.5 dB steps. The PE4304 provides both a parallel (latched or direct mode) and serial CMOS control interface, operates on a single 3-volt supply and maintains high attenuation accuracy over frequency and temperature. It also has a unique control interface that allows the user to select an initial attenuation state at power-up. The PE4304 exhibits very low insertion loss and low power consumption. This functionality is delivered in a 4x4 mm QFN footprint. The PE4304 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

The PE4304 is a 75-ohm high-linearity, 6-bit RF Digital Step Attenuator (DSA) covering a 31.5 dB attenuation range in 0.5 dB steps. The PE4304 provides both a parallel (latched or direct mode) and serial CMOS control interface, operates on a single 3-volt supply and maintains high attenuation accuracy over frequency and temperature. It also has a unique control interface that allows the user to select an initial attenuation state at power-up. The PE4304 exhibits very low insertion loss and low power consumption. This functionality is delivered in a 4x4 mm QFN footprint. The PE4304 is manufactured on Peregrine’s UltraCMOS™ process, a patented variation of silicon-on-insulator (SOI) technology on a sapphire substrate, offering the performance of GaAs with the economy and integration of conventional CMOS.

Supplier's Site
Attenuators - 4304-52 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Attenuators
4304-52
Attenuators 4304-52
RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

RF Attenuators 31.5dB 0 Hz ~ 2 GHz 75 Ohms 20-WFQFN Exposed Pad

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Richardson RFPD Quarktwin Technology Ltd.
Product Category RF Attenuators RF Attenuators RF Attenuators RF Attenuators
Product Number 852-4304-52 038955-4304-52 4304-52 4304-52
Product Name 75OHM Attenuator Attenuators - 4304-52 Attenuator - Digitally Controlled Attenuators
Frequency 0.0 to 2 GHz 0.0 to 2 GHz 0.0 to 2 GHz
Package Type Tape & Reel (TR) QFN 20-WFQFN Exposed Pad
Attenuator Type Variable Variable
Unlock Full Specs
to access all available technical data

Similar Products

Jitter Attenuators - SI5342D-D12060-GM - Richardson RFPD
Specs
Frequency 1.00E-6 to 0.3500 GHz
Package Type QFN44
View Details
Coaxial Attenuator 2W – N DC-3GHz - UIYCA2AN3 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 3 GHz
VSWR 1.2 :1
View Details
Variable Attenuators - ARC-1 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
Coaxial Attenuator - 5o20206S - 5o.com
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.2 :1
View Details