Spectrum Control 49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) 49-3-34

Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
Request a Quote Datasheet
Description
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) - 49-3-34 - APITech
Fairview, PA, United States
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz)
49-3-34
49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) 49-3-34
Quality connectors with special high temperature support beads. Designed to meet environmental requirements of MIL-A-3933. Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position. Weinschel Product
  • Quality connectors with special high temperature support beads.
  • Designed to meet environmental requirements of MIL-A-3933.
  • Flexible Mounting Position - The units may be mounted in horizontal (fins up) or vertical position.
  • Weinschel Product
Supplier's Site Datasheet
Attenuator - Fixed Coaxial - 49-3-34 - Richardson RFPD
Downers Grove, IL, United States
Attenuator - Fixed Coaxial
49-3-34
Attenuator - Fixed Coaxial 49-3-34
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site

Technical Specifications

  APITech Richardson RFPD
Product Category RF Attenuators RF Attenuators
Product Number 49-3-34 49-3-34
Product Name 49 High Power Fixed Coaxial Attenuator (Type N, 150 W, 8.5 GHz) Attenuator - Fixed Coaxial
Attenuator Type Fixed Fixed
Frequency 0.0 to 8.5 GHz ? to 8.5 GHz
VSWR 1.25 to 1.35 :1 1.35 :1
Unlock Full Specs
to access all available technical data

Similar Products

Variable Attenuators - ARC-4 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Attenuator Type Variable
Frequency 1.00E-3 to 0.4000 GHz
Insertion Loss 2.5 dB
View Details
ColorConnect Attenuators - AT-SMA-02-20 - Maury Microwave
Specs
Frequency 65 GHz
VSWR 1.3 to 1.75 :1
Attenuation 1 to 20 dB
View Details
Attenuators - SKY12323-303LF - 190333-SKY12323-303LF - Win Source Electronics
Specs
Attenuator Type Variable
Frequency 0.5000 to 3 GHz
View Details
4 suppliers
Coaxial Attenuator 500W 6GHz 7/16 - UIYCA500A7166 - UIY Inc.
Specs
Attenuator Type Variable
Frequency 0.0 to 6 GHz
VSWR 1.35 :1
View Details