U.S. Plastic Corporation Clear Borosilicate Glass Threaded Vials 81184

Description
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.
Description
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.

Suppliers

Company
Product
Description
Supplier Links
Clear Borosilicate Glass Threaded Vials - 81184 - U.S. Plastic Corporation
Lima, OH, USA
Clear Borosilicate Glass Threaded Vials
81184
Clear Borosilicate Glass Threaded Vials 81184
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.

Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81184
Product Name Clear Borosilicate Glass Threaded Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
Activ-Vial™ Portfolio -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Mouth Type Standard
Connection Type Screw (optional feature); Snap Seal (optional feature)
Body Material Plastic
View Details
1 oz Thick Wall 43mm (40ml) - 1-43-TW-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 43mm-400
Volume 29.57 cc (1.8 cubic inches)
View Details
 - 140-40C/VK - EP Scientific Products
EP Scientific Products
Specs
Volume 40 cc (2.44 cubic inches)
Outer Diameter 28.57 mm (1.12 inches)
Height 95.25 mm (3.75 inches)
View Details