U.S. Plastic Corporation Vials with Push & Turn CRC Caps 81857

Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".
Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".

Suppliers

Company
Product
Description
Supplier Links
Vials with Push & Turn CRC Caps - 81857 - U.S. Plastic Corporation
Lima, OH, USA
Vials with Push & Turn CRC Caps
81857
Vials with Push & Turn CRC Caps 81857
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".

These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81857
Product Name Vials with Push & Turn CRC Caps
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-90 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 33.42 cc (2.04 cubic inches)
View Details
Aseptic Sampling -  - CSP Technologies, Inc.
CSP Technologies, Inc.
Specs
Connection Type Screw
View Details
3.6mL CF Cryogenic Vial, Internal Thread, Self-Standing, Sterile - 229917 - diaago
Specs
Connection Type Screw
Options Marking Spots
Volume 3.6 cc (0.2197 cubic inches)
View Details
 - ST30-20 - EP Scientific Products
EP Scientific Products
Specs
Volume 30 cc (1.83 cubic inches)
Outer Diameter 33.34 mm (1.31 inches)
Height 63.5 mm (2.5 inches)
View Details