U.S. Plastic Corporation Squeezetops Pharmacy Vials 75855

Description
Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 2.02" Diameter x 2.75" High, Capacity: 30 Dram.
Description
Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 2.02" Diameter x 2.75" High, Capacity: 30 Dram.

Suppliers

Company
Product
Description
Supplier Links
Squeezetops Pharmacy Vials - 75855 - U.S. Plastic Corporation
Lima, OH, USA
Squeezetops Pharmacy Vials
75855
Squeezetops Pharmacy Vials 75855
Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 2.02" Diameter x 2.75" High, Capacity: 30 Dram.

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 2.02" Diameter x 2.75" High, Capacity: 30 Dram.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 75855
Product Name Squeezetops Pharmacy Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-70 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 26.02 cc (1.59 cubic inches)
View Details
Sample Vial - LBSV140CSS - Membrane Solutions
Membrane Solutions
Specs
Connection Type Screw
Volume 40 cc (2.44 cubic inches)
View Details
 - 141-40A/VK - EP Scientific Products
EP Scientific Products
Specs
Volume 40 cc (2.44 cubic inches)
Outer Diameter 28.57 mm (1.12 inches)
Height 95.25 mm (3.75 inches)
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details