U.S. Plastic Corporation Clear Borosilicate Glass Threaded Vials 81082

Description
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Caps are PTFE.
Description
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Caps are PTFE.

Suppliers

Company
Product
Description
Supplier Links
Clear Borosilicate Glass Threaded Vials - 81082 - U.S. Plastic Corporation
Lima, OH, USA
Clear Borosilicate Glass Threaded Vials
81082
Clear Borosilicate Glass Threaded Vials 81082
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Caps are PTFE.

Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Caps are PTFE.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81082
Product Name Clear Borosilicate Glass Threaded Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
1 oz Thick Wall 43mm (40ml) - 1-43-TW-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 43mm-400
Volume 29.57 cc (1.8 cubic inches)
View Details
Sample Vial - LBSV01SS - Membrane Solutions
Membrane Solutions
Specs
Connection Type Screw
Volume 2 cc (0.1220 cubic inches)
View Details