U.S. Plastic Corporation Clear Borosilicate Glass Threaded Vials 81186

Description
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.
Description
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.

Suppliers

Company
Product
Description
Supplier Links
Clear Borosilicate Glass Threaded Vials - 81186 - U.S. Plastic Corporation
Lima, OH, USA
Clear Borosilicate Glass Threaded Vials
81186
Clear Borosilicate Glass Threaded Vials 81186
Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.

Type I borosilicate glass vials offer excellent protection from chemical attack. They have a higher softening point that provides greater heat resistance. Sold per case to reduce carton dust and keep the vials in a pure environment. Bright blue carton color means easy identification. Great for long term storage. Features green thermoset caps with an F217 PTFE liner.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81186
Product Name Clear Borosilicate Glass Threaded Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
Sample Vial - LBSV042A - Membrane Solutions
Membrane Solutions
Specs
Connection Type Crimp
Volume 2 cc (0.1220 cubic inches)
View Details
 - ST100-20 - EP Scientific Products
EP Scientific Products
Specs
Volume 100 cc (6.1 cubic inches)
Outer Diameter 44.45 mm (1.75 inches)
Height 95.25 mm (3.75 inches)
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details