U.S. Plastic Corporation Vials with Push & Turn CRC Caps 81859

Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.85", Total Length: 3.25", Inside Diameter: 1.27".
Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.85", Total Length: 3.25", Inside Diameter: 1.27".

Suppliers

Company
Product
Description
Supplier Links
Vials with Push & Turn CRC Caps - 81859 - U.S. Plastic Corporation
Lima, OH, USA
Vials with Push & Turn CRC Caps
81859
Vials with Push & Turn CRC Caps 81859
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.85", Total Length: 3.25", Inside Diameter: 1.27".

These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.85", Total Length: 3.25", Inside Diameter: 1.27".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81859
Product Name Vials with Push & Turn CRC Caps
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-250 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 92.57 cc (5.65 cubic inches)
View Details
Glass Ampoules and Ampoule Vials -  - Accu-Glass
Specs
Outer Diameter 6 to 7 mm (0.2362 to 0.2756 inches)
View Details
Ampoules -  - Fredericks Company - Televac
Fredericks Company - Televac
Specs
Mouth Type Standard (optional feature); Wide (optional feature)
Connection Type Crimp (optional feature); Snap Seal (optional feature); Snap Ring (optional feature)
Body Material Pyrex, Soda Lime, N51A, Kovar
View Details
25 Dram (3.13oz) - 25 - Thornton Plastics
Thornton Plastics
Specs
Body Material Clear polystyrene
Volume 92.57 cc (5.65 cubic inches)
Dram 25 fl drams
View Details