U.S. Plastic Corporation Vials with Push & Turn CRC Caps 81871

Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 4.8", Total Length: 5.45", Inside Diameter: 1.86".
Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 4.8", Total Length: 5.45", Inside Diameter: 1.86".

Suppliers

Company
Product
Description
Supplier Links
Vials with Push & Turn CRC Caps - 81871 - U.S. Plastic Corporation
Lima, OH, USA
Vials with Push & Turn CRC Caps
81871
Vials with Push & Turn CRC Caps 81871
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 4.8", Total Length: 5.45", Inside Diameter: 1.86".

These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 4.8", Total Length: 5.45", Inside Diameter: 1.86".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81871
Product Name Vials with Push & Turn CRC Caps
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-120 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 44.36 cc (2.71 cubic inches)
View Details
Sample Vial - LBSV05RS - Membrane Solutions
Membrane Solutions
Specs
Connection Type Screw
Volume 4 cc (0.2441 cubic inches)
View Details
 - 140-40C/DB - EP Scientific Products
EP Scientific Products
Specs
Volume 40 cc (2.44 cubic inches)
Outer Diameter 28.57 mm (1.12 inches)
Height 95.25 mm (3.75 inches)
View Details
Sample Vials -  - Waters Corporation
Waters Corporation
Specs
Connection Type Screw (optional feature); Crimp (optional feature); Snap Seal (optional feature)
Volume 0.3000 to 4 cc (0.0183 to 0.2441 cubic inches)
Outer Diameter 8 to 15 mm (0.3150 to 0.5906 inches)
View Details