U.S. Plastic Corporation Vials with Push & Turn CRC Caps 81866

Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.25".
Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.25".

Suppliers

Company
Product
Description
Supplier Links
Vials with Push & Turn CRC Caps - 81866 - U.S. Plastic Corporation
Lima, OH, USA
Vials with Push & Turn CRC Caps
81866
Vials with Push & Turn CRC Caps 81866
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.25".

These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.25".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81866
Product Name Vials with Push & Turn CRC Caps
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
Sample Vial - LBSV032C - Membrane Solutions
Membrane Solutions
Specs
Connection Type Screw
Volume 2 cc (0.1220 cubic inches)
View Details
7 mL Purillex PFA Vial, Pre-Sterilized - 271-01-007-20-A - Savillex
Specs
Mouth Type Standard
Connection Type Screw
Volume 7 cc (0.4272 cubic inches)
View Details