U.S. Plastic Corporation Vials with Push & Turn CRC Caps 81865

Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".
Description
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".

Suppliers

Company
Product
Description
Supplier Links
Vials with Push & Turn CRC Caps - 81865 - U.S. Plastic Corporation
Lima, OH, USA
Vials with Push & Turn CRC Caps
81865
Vials with Push & Turn CRC Caps 81865
These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".

These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 2.25", Total Length: 2.75", Inside Diameter: 1.05".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 81865
Product Name Vials with Push & Turn CRC Caps
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-400 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 148 cc (9.02 cubic inches)
View Details
1/8 oz Thick Wall (10ml) - 1/8-33-TW-CPS - Thornton Plastics
Specs
Body Material Clear polystyrene
Finish (#/#) 33mm-400
Volume 3.7 cc (0.2256 cubic inches)
View Details
Sample Vial - LBSV010C - Membrane Solutions
Membrane Solutions
Specs
Connection Type Screw
Volume 10 cc (0.6102 cubic inches)
View Details