U.S. Plastic Corporation Squeezetops Pharmacy Vials 75850

Description
Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75" High, Capacity: 19 Dram.
Description
Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75" High, Capacity: 19 Dram.

Suppliers

Company
Product
Description
Supplier Links
Squeezetops Pharmacy Vials - 75850 - U.S. Plastic Corporation
Lima, OH, USA
Squeezetops Pharmacy Vials
75850
Squeezetops Pharmacy Vials 75850
Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75" High, Capacity: 19 Dram.

Squeezetops Pharmacy Vials are made of FDA compliant polypropylene. They are a unique hinged-lid pop top container available in clear or UV resistant colors. Great for crafts, general use, or as a pharmacy style prescription container. Made in the USA. Outside Dimensions: 1.64" Diameter x 2.75" High, Capacity: 19 Dram.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Vials
Product Number 75850
Product Name Squeezetops Pharmacy Vials
Mouth Type Standard
Unlock Full Specs
to access all available technical data

Similar Products

Vials - CVV-35 - Caplugs
Specs
Mouth Type Standard
Body Material Polypropylene
Volume 13.01 cc (0.7941 cubic inches)
View Details
VIALS W/STOPPER & SEAL, AMBER, 2 mL, 13 mm, STERILE -  - Medisca Inc.
Specs
Connection Type Screw; Snap Seal
Volume 2 cc (0.1220 cubic inches)
View Details
Sample Vial - LBSV130C - Membrane Solutions
Membrane Solutions
Specs
Connection Type Screw
Volume 30 cc (1.83 cubic inches)
View Details
120 mL Purillex PFA Jar - 171-01-0120-01 - Savillex
Specs
Mouth Type Wide
Connection Type Screw
Volume 120 cc (7.32 cubic inches)
View Details