Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
VIALS
U.S. PLASTIC CORPORATION
77173 -- CLEAR DIPPAS STERILE VIALS
U.S. Plastic Corporation
Clear Dippas Sterile Vials
77173
Description
Dimensions: 50mm Diameter x 76mm High
U.S. Plastic Corporation
Done
Description
Dimensions: 50mm Diameter x 76mm High
Suppliers
Company
Product
Description
Supplier Links
U.S. Plastic Corporation
Lima, OH, USA
Clear Dippas Sterile Vials
77173
Clear Dippas Sterile Vials
77173
Dimensions: 50mm Diameter x 76mm High
Dimensions: 50mm Diameter x 76mm High
Supplier's Site
Technical Specifications
U.S. Plastic Corporation
Product Category
Vials
Product Number
77173
Product Name
Clear Dippas Sterile Vials
Mouth Type
Standard
Unlock Full Specs
to access all available technical data
Similar Products
Caplugs
Vials
CVV-90
Specs
Mouth Type
Standard
Body Material
Polypropylene
Volume
33.42 cc (2.04 cubic inches)
View Details
Medisca Inc.
VIALS, AMBER GLASS, 3 mL, 13 mm, NON-STERILE
View Details
Membrane Solutions
Sample Vial
LBSV020C
Specs
Connection Type
Screw
Volume
20 cc (1.22 cubic inches)
View Details
Savillex
120 mL Purillex PFA Jar
171-01-0120-01
Specs
Mouth Type
Wide
Connection Type
Screw
Volume
120 cc (7.32 cubic inches)
View Details