These vials have a one-piece push and turn cap that is child resistant. The vials are made within USP "Tight" specifications. They offer a safe but simple design. Just push down on the cap while turning for easy opening. The cap is securely closed when you hear a snap while turning. Vials are available in amber, blue, and green. They come complete with the two-piece child resistant push and turn cap and they meet "Child Resistant" protocol. Rx Label Length: 3.25", Total Length: 3.75", Inside Diameter: 1.58".
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Vials |
| Product Number | 81861 |
| Product Name | Vials with Push & Turn CRC Caps |
| Mouth Type | Standard |