EAO Switch Corporation Emergency Stop (E-Stop) Switches 84-5040.0020

Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 250V

SWITCH ESTOP TWIST RESET 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Emergency Stop Switches / E-Stop Switches
84-5040.0020
Emergency Stop Switches / E-Stop Switches 84-5040.0020
Emergency Stop Switches / E-Stop Switches 22.5mm EMER StopSWTCH 2 N.C

Emergency Stop Switches / E-Stop Switches 22.5mm EMER StopSWTCH 2 N.C

Buy Now Datasheet
Emergency Stop (E-Stop) Switches - 84-5040.0020 - ODG (Origin Data Global)
Shenzhen, China
Emergency Stop (E-Stop) Switches
84-5040.0020
Emergency Stop (E-Stop) Switches 84-5040.0020
SWITCH EMERGENCY-STOP, 2NC, NON

SWITCH EMERGENCY-STOP, 2NC, NON

Supplier's Site Datasheet
Switch, Emergency Stop, 2Nc, 240Vac; Contact Configuration Eao - 01J2174 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 2Nc, 240Vac; Contact Configuration Eao
01J2174
Switch, Emergency Stop, 2Nc, 240Vac; Contact Configuration Eao 01J2174
SWITCH, EMERGENCY STOP, 2NC, 240VAC; Contact Configuration:DPST-N C; Switch Operation:Turn to Release; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 2NC, 240VAC; Contact Configuration:DPST-NC; Switch Operation:Turn to Release; Switch Terminals:Quick Connect, Solder; Contact Current Max:3A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switch, E-STOP, NON-Illuminated, 2 NC, PLUG IN TerminalS - 70029391 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, E-STOP, NON-Illuminated, 2 NC, PLUG IN TerminalS
70029391
Switch, E-STOP, NON-Illuminated, 2 NC, PLUG IN TerminalS 70029391
2 Normally Closed Contact Form, 5 A (Switch), Emergency-Stop Pushbutton Soldering terminal IP65 front protection 22.5 mm Dia. Mounting hole size Low Behind Panel Depth for Space Restricted Applications Robust — Single Piece; Monoblock: Construction Sealed to IP 65 Foolproof — Conforms to EN418 and EN60947-5-1 Compact — Behind Panel Depth: 13.5 mm, Lead Flat Ribbon Connection; 18.0 mm (Plug-In Solder Terminals) Bright — LED Illumination Visible (Including Side View) Versatile Illumination — Powered By Any Voltage from 5 to 30 VDC Reliable — 50,000 Operations (Electrical and Mechanical) AC 15 B300: 3 A/120 V; 1.5 A/240 V DC 13 R300; 0.22 A/120 V; 0.1 A/240 V Black Indication Ring 22.5 mm Mounting UL Approved

2 Normally Closed Contact Form, 5 A (Switch), Emergency-Stop Pushbutton

  • Soldering terminal
  • IP65 front protection
  • 22.5 mm Dia. Mounting hole size
  • Low Behind Panel Depth for Space Restricted Applications
  • Robust — Single Piece; Monoblock: Construction Sealed to IP 65
  • Foolproof — Conforms to EN418 and EN60947-5-1
  • Compact — Behind Panel Depth: 13.5 mm, Lead Flat Ribbon Connection; 18.0 mm (Plug-In Solder Terminals)
  • Bright — LED Illumination Visible (Including Side View)
  • Versatile Illumination — Powered By Any Voltage from 5 to 30 VDC
  • Reliable — 50,000 Operations (Electrical and Mechanical)
  • AC 15 B300: 3 A/120 V; 1.5 A/240 V
  • DC 13 R300; 0.22 A/120 V; 0.1 A/240 V
  • Black Indication Ring
  • 22.5 mm Mounting
  • UL Approved
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Newark, An Avnet Company Allied Electronics, Inc.
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 84-5040.0020 84-5040.0020 01J2174 70029391
Product Name Emergency Stop (E-Stop) Switches Emergency Stop Switches / E-Stop Switches Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 2Nc, 240Vac; Contact Configuration Eao Switch, E-STOP, NON-Illuminated, 2 NC, PLUG IN TerminalS
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 149 F (-25 to 65 C) -13 to 149 F (-25 to 65 C)
Maximum Current Rating 5 amps 3 amps 3 amps 5 amps
Actuation Type Pushbutton Pushbutton
Maximum AC Voltage Rating 240 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Specs
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 140 F (-25 to 60 C)
Maximum Current Rating 0.5000 amps
View Details
3 suppliers
ASSEMBLED PB STATION - 800F-1YMQ53V - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Pushbutton
View Details