The Emergency Stop Switch (part number 45AC6234) features a 3PST-NC contact configuration, rated for a maximum current of 5A and a nominal voltage of 250VAC. It is designed for maintained switching action and complies with EN IEC 60947-5-5 standards, ensuring reliability in emergency situations. The switch has a round front shape with a diameter of 27 mm and a mounting cut-out of 16 mm. It is equipped with a red mushroom-style lens made of plastic, providing clear visibility for emergency activation. This switch offers IP67 and IP69K protection ratings, making it suitable for use in environments where dust and water ingress are concerns. The connection method utilizes solder terminals measuring 2.8 x 0.5 mm. The product is designed to meet safety standards outlined in DIN EN ISO 13850 and EN 60204-1, making it a viable option for applications requiring emergency stop functionality.
SWITCH E-STOP TWIST RESET
Emergency Stop Switches / E-Stop Switches Switch emergency-stop twist release 3NC ST/PT, non illuminated, green indication ring
EMERGENCY STOP SW, 3PST-NC, 5A, 250VAC; Contact Configuration:3PST-N
SWITCH EMERGENCY-STOP TWIST RELE
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 61-6441.4067 | 45AC6234 | 61-6441.4067 |
| Product Name | Emergency Stop (E-Stop) Switches | Emergency Stop Switches / E-Stop Switches | Emergency Stop Sw, 3Pst-Nc, 5A, 250Vac; Contact Configuration Eao | Emergency Stop (E-Stop) Switches |
| Reset/Release Operation | Twist to Reset |