SWITCH E-STOP PULL RESET 10A
Siemens SIRIUS ACT 3SU11501HA201CG0 red emergency stop/emergency off button with a mushroom diameter of 40mm and positive latch mechanism is distinguished by its ergonomic design. The device has a drilling dimension of 22mm and allows easy installation with included 1 NC contact module and yellow "EMERGENCY STOP" backing plate. E-stop SIRIUS ACT 3SU11501HA201CG0 from Siemens meets CSA, UL, VDE, EAC, and CE standards for worldwide use and is suited for applications in all industrial sectors thanks to NEMA 1, 2, 3, 3R, 4, 4X, 12, 13 rating, as well as IP66/67/69K
| DigiKey | Automation24, Inc. | |
|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | |
| Product Name | Emergency Stop (E-Stop) Switches | Emergency stop pushbutton Siemens SIRIUS ACT 3SU11501HA201CG0 |
| Reset/Release Operation | Pull to Reset | |
| Operating Temperature | -13 to 158 F (-25 to 70 C) | |
| Maximum Current Rating | 10 amps | 10 amps |