EAO Switch Corporation Emergency Stop (E-Stop) Switches 84-5140.0020

Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 250V

SWITCH ESTOP TWIST RESET 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Emergency Stop Switches / E-Stop Switches
84-5140.0020
Emergency Stop Switches / E-Stop Switches 84-5140.0020
Emergency Stop Switches / E-Stop Switches E-STOPSWTCH 2NC RING-GRN

Emergency Stop Switches / E-Stop Switches E-STOPSWTCH 2NC RING-GRN

Buy Now Datasheet
Switch, E-Stop, Dpst, 5A, 240Vac; Contact Configuration Eao - 50T9238 - Newark, An Avnet Company
Chicago, IL, United States
Switch, E-Stop, Dpst, 5A, 240Vac; Contact Configuration Eao
50T9238
Switch, E-Stop, Dpst, 5A, 240Vac; Contact Configuration Eao 50T9238
SWITCH, E-STOP, DPST, 5A, 240VAC; Contact Configuration:DPST-N C; Switch Operation:Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

SWITCH, E-STOP, DPST, 5A, 240VAC; Contact Configuration:DPST-NC; Switch Operation:Push-Pull; Switch Terminals:Quick Connect; Contact Current Max:5A; Contact Voltage AC Nom:240V; Contact Voltage DC Nom:250V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 84-5140.0020 50T9238
Product Name Emergency Stop (E-Stop) Switches Emergency Stop Switches / E-Stop Switches Switch, E-Stop, Dpst, 5A, 240Vac; Contact Configuration Eao
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 149 F (-25 to 65 C)
Maximum Current Rating 5 amps 3 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Guardmaster Lifeline 3 Cable Pull Switch - 440E-D13114 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details