EAO Switch Corporation Emergency Stop (E-Stop) Switches 84-5021.2B20

Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote Datasheet
Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 250V

SWITCH ESTOP TWIST RESET 5A 250V

Buy Now Datasheet
Sheung Wan, Hong Kong
Emergency Stop Switches / E-Stop Switches
84-5021.2B20
Emergency Stop Switches / E-Stop Switches 84-5021.2B20
Emergency Stop Switches / E-Stop Switches 22.5mm EMER StpSWTCH 1 N.C. Illum

Emergency Stop Switches / E-Stop Switches 22.5mm EMER StpSWTCH 1 N.C. Illum

Buy Now Datasheet
Switch, E-STOP, Illuminated, 1 NC, PLUGIN TerminalS - 70029386 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, E-STOP, Illuminated, 1 NC, PLUGIN TerminalS
70029386
Switch, E-STOP, Illuminated, 1 NC, PLUGIN TerminalS 70029386
1 Normally Closed Contact Form, 5 A (Switch), Emergency-Stop Pushbutton Soldering terminal IP65 front protection 22.5 mm Dia. Mounting hole size Low Behind Panel Depth for Space Restricted Applications Robust — Single Piece; Monoblock: Construction Sealed to IP 65 Foolproof — Conforms to EN418 and EN60947-5-1 Compact — Behind Panel Depth: 13.5 mm, Lead Flat Ribbon Connection; 18.0 mm (Plug-In Solder Terminals) Bright — LED Illumination Visible (Including Side View) Versatile Illumination — Powered By Any Voltage from 5 to 30 VDC Reliable — 50,000 Operations (Electrical and Mechanical) AC 15 B300: 3 A/120 V; 1.5 A/240 V DC 13 R300; 0.22 A/120 V; 0.1 A/240 V Black Indication Ring 22.5 mm Mounting UL Approved

1 Normally Closed Contact Form, 5 A (Switch), Emergency-Stop Pushbutton

  • Soldering terminal
  • IP65 front protection
  • 22.5 mm Dia. Mounting hole size
  • Low Behind Panel Depth for Space Restricted Applications
  • Robust — Single Piece; Monoblock: Construction Sealed to IP 65
  • Foolproof — Conforms to EN418 and EN60947-5-1
  • Compact — Behind Panel Depth: 13.5 mm, Lead Flat Ribbon Connection; 18.0 mm (Plug-In Solder Terminals)
  • Bright — LED Illumination Visible (Including Side View)
  • Versatile Illumination — Powered By Any Voltage from 5 to 30 VDC
  • Reliable — 50,000 Operations (Electrical and Mechanical)
  • AC 15 B300: 3 A/120 V; 1.5 A/240 V
  • DC 13 R300; 0.22 A/120 V; 0.1 A/240 V
  • Black Indication Ring
  • 22.5 mm Mounting
  • UL Approved
Supplier's Site
Emergency Stop (E-Stop) Switches - 84-5021.2B20 - ODG (Origin Data Global)
Shenzhen, China
Emergency Stop (E-Stop) Switches
84-5021.2B20
Emergency Stop (E-Stop) Switches 84-5021.2B20
SWITCH EMERGENCY-STOP, 1NC, ILLU

SWITCH EMERGENCY-STOP, 1NC, ILLU

Supplier's Site Datasheet
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Eao - 76K1159 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Eao
76K1159
Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Eao 76K1159
SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-N C; Switch Operation:Turn to Release; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; IP Rating:IP67 RoHS Compliant: Yes

SWITCH, EMERGENCY STOP, 1NC, 250VAC; Contact Configuration:SPST-NC; Switch Operation:Turn to Release; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:-; IP Rating:IP67 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc. ODG (Origin Data Global) Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 84-5021.2B20 70029386 84-5021.2B20 76K1159
Product Name Emergency Stop (E-Stop) Switches Emergency Stop Switches / E-Stop Switches Switch, E-STOP, Illuminated, 1 NC, PLUGIN TerminalS Emergency Stop (E-Stop) Switches Switch, Emergency Stop, 1Nc, 250Vac; Contact Configuration Eao
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 149 F (-25 to 65 C) -13 to 149 F (-25 to 65 C)
Maximum Current Rating 5 amps 3 amps 5 amps 3 amps
Features Illuminated Pushbutton
Actuation Type Pushbutton Pushbutton
Unlock Full Specs
to access all available technical data

Similar Products

Cable Pull Switches - UNKNOWN - DigiKey
Specs
Operating Temperature -22 to 176 F (-30 to 80 C)
Maximum Current Rating 16 amps
Maximum AC Voltage Rating 240 volts
View Details
Low Profile Emergency Stop Switch - FF0116BACAEA01 - NKK Switches
Specs
Actuation Type Pushbutton
Switch Type Electrical
Maximum Current Rating 0.5000 amps
View Details
4 suppliers
Lifeline 5 Safety Cable Pull Switch - 440E-LL5SN8 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details