EAO Switch Corporation Emergency Stop (E-Stop) Switches 51-252.026

Description
SW E-STOP TWIST RESET 100MA 42V
Request a Quote Datasheet
Description
SW E-STOP TWIST RESET 100MA 42V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SW E-STOP TWIST RESET 100MA 42V

SW E-STOP TWIST RESET 100MA 42V

Buy Now Datasheet
Stop Switch, Dpst-Nc, 42Vac/vdc; Contact Configuration Eao - 72T0262 - Newark, An Avnet Company
Chicago, IL, United States
Stop Switch, Dpst-Nc, 42Vac/vdc; Contact Configuration Eao
72T0262
Stop Switch, Dpst-Nc, 42Vac/vdc; Contact Configuration Eao 72T0262
STOP SWITCH, DPST-NC, 42VAC/VDC; Contact Configuration:DPST-N C; Switch Operation:On; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V; IP Rating:IP65 RoHS Compliant: Yes

STOP SWITCH, DPST-NC, 42VAC/VDC; Contact Configuration:DPST-NC; Switch Operation:On; Switch Terminals:Quick Connect, Solder; Contact Current Max:5A; Contact Voltage AC Nom:42V; Contact Voltage DC Nom:42V; IP Rating:IP65 RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Emergency Stop Switches / E-Stop Switches
51-252.026
Emergency Stop Switches / E-Stop Switches 51-252.026
Emergency Stop Switches / E-Stop Switches STP SWTC W-ANTI TWIST RELEASE 2N.C

Emergency Stop Switches / E-Stop Switches STP SWTC W-ANTI TWIST RELEASE 2N.C

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Emergency Stop Switches Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 72T0262 51-252.026
Product Name Emergency Stop (E-Stop) Switches Stop Switch, Dpst-Nc, 42Vac/vdc; Contact Configuration Eao Emergency Stop Switches / E-Stop Switches
Reset/Release Operation Twist to Reset
Operating Temperature -13 to 131 F (-25 to 55 C)
Maximum Current Rating 0.1000 amps 5 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Stop Push Button Heads - 2719131 - RS Components, Ltd.
Specs
Actuation Type Pushbutton
View Details
Guardmaster Lifeline 4 Cable Pull Switch - 440E-L13181 - Allen-Bradley / Rockwell Automation
Specs
Actuation Type Trip Wire (Rope Pull)
View Details