The 2CCP, Honeywell’s newest MICRO SWITCH Cable-Pull Safety Switch, provides an economical switching solution for an easily accessible emergency stop function along conveyors and machines. The 2CCP provides reliable performance, a highly configurable platform, easy installation, simplified maintenance, and faster equipment restart to meet the needs of a wide range of end-users.
| Honeywell Sensing & IoT | DigiKey | |
|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | 2CCPB1A1B1B | UNKNOWN |
| Product Name | MICRO SWITCH 2CCP Series Cable Pull Safety Switch, Cable, Maintained Both Sides, 2NC/2NO Direct Opening, 20 mm, Silver Contacts, 24 V LED Indicator, 1NO Momentary Restart Button (Standard, Right, Left | Cable Pull Switches |
| Features | Visual Indicator | |
| Operating Temperature | -40 to 185 F (-40 to 85 C) | -40 to 185 F (-40 to 85 C) |
| Actuation Type | Trip Wire (Rope Pull) | |
| Normally Open Contacts | 2 # | |
| Normally Closed Contacts | 2 # |