SWITCH ESTOP TWIST RESET 5A 250V
1 Normally Closed Contact Form, 5 A (Switch), Emergency-Stop Pushbutton
Emergency Stop Switches / E-Stop Switches 22.5mm EMER StopSWTCH 1 N.C.
SWITCH, EMERGENCY STOP, 1NC, 240VAC; Contact Configuration:SPST-N
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches | Emergency Stop Switches |
| Product Number | UNKNOWN | 70029390 | 84-5020.0020 | 01J2166 |
| Product Name | Emergency Stop (E-Stop) Switches | Switch, E-STOP, NON-Illuminated, 1 NC, PLUG IN TerminalS | Emergency Stop Switches / E-Stop Switches | Switch, Emergency Stop, 1Nc, 240Vac; Contact Configuration Eao |
| Reset/Release Operation | Twist to Reset | |||
| Operating Temperature | -13 to 149 F (-25 to 65 C) | |||
| Maximum Current Rating | 5 amps | 5 amps | 3 amps | 3 amps |
| Features | Illuminated Pushbutton | |||
| Actuation Type | Pushbutton | Pushbutton |