SWITCH PUSH DPST 10A 110V
Emergency Stop Switches / E-Stop Switches SPST-NO+NC 60mm HEAD Push-lock turn-reset
DigiKey | VAST STOCK CO., LIMITED | |
---|---|---|
Product Category | Emergency Stop Switches | Emergency Stop Switches |
Product Number | A22E | A22E-L-11 |
Product Name | Emergency Stop (E-Stop) Switches | Emergency Stop Switches / E-Stop Switches |
Reset/Release Operation | Twist to Reset |