EAO Switch Corporation Emergency Stop (E-Stop) Switches 84-5330.0020

Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote
Description
SWITCH ESTOP TWIST RESET 5A 250V
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The E-Stop Switch, part number 24AJ4846, features a single pole, single throw (SPST) configuration with both normally open (NO) and normally closed (NC) contacts. It is rated for a maximum contact current of 3A and a contact voltage of 250VAC. The switch operates with a maintained action and utilizes quick connect terminals for ease of installation. The switch is designed with a red mushroom-head lens made of opaque plastic, providing a clear visual indication of its status. The housing is yellow, also made from plastic, and the switch incorporates a slow-make switching element. It is compliant with EN IEC 60947-5-5 standards, ensuring foolproof operation. The overall weight of the switch is 0.028 kg. This product is suitable for applications requiring reliable emergency stop functionality.

Datasheet Summary
Powered by GS/AI

The E-Stop Switch, part number 24AJ4846, features a single pole, single throw (SPST) configuration with both normally open (NO) and normally closed (NC) contacts. It is rated for a maximum contact current of 3A and a contact voltage of 250VAC. The switch operates with a maintained action and utilizes quick connect terminals for ease of installation. The switch is designed with a red mushroom-head lens made of opaque plastic, providing a clear visual indication of its status. The housing is yellow, also made from plastic, and the switch incorporates a slow-make switching element. It is compliant with EN IEC 60947-5-5 standards, ensuring foolproof operation. The overall weight of the switch is 0.028 kg. This product is suitable for applications requiring reliable emergency stop functionality.

Suppliers

Company
Product
Description
Supplier Links
Emergency Stop (E-Stop) Switches - UNKNOWN - DigiKey
Thief River Falls, MN, United States
Emergency Stop (E-Stop) Switches
UNKNOWN
Emergency Stop (E-Stop) Switches UNKNOWN
SWITCH ESTOP TWIST RESET 5A 250V

SWITCH ESTOP TWIST RESET 5A 250V

Buy Now Datasheet
E-Stop Switch, Spst-No/nc, 3A/250Vac, Qc; Contact Configuration Eao - 24AJ4846 - Newark, An Avnet Company
Chicago, IL, United States
E-Stop Switch, Spst-No/nc, 3A/250Vac, Qc; Contact Configuration Eao
24AJ4846
E-Stop Switch, Spst-No/nc, 3A/250Vac, Qc; Contact Configuration Eao 24AJ4846
E-STOP SWITCH, SPST-NO/NC, 3A/250VAC, QC; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Maintained ; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:

E-STOP SWITCH, SPST-NO/NC, 3A/250VAC, QC; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Maintained; Switch Terminals:Quick Connect; Contact Current Max:3A; Contact Voltage AC Nom:250V; Contact Voltage DC Nom:

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Emergency Stop Switches Emergency Stop Switches
Product Number UNKNOWN 24AJ4846
Product Name Emergency Stop (E-Stop) Switches E-Stop Switch, Spst-No/nc, 3A/250Vac, Qc; Contact Configuration Eao
Reset/Release Operation Twist to Reset
Unlock Full Specs
to access all available technical data

Similar Products