The Vandal Resistant Switch, part number 60AC7617, features a single pole double throw (SPDT) configuration with a current rating of 3 A at 240 V AC. It is designed for momentary operation and has a round flush flat actuator style. The actuator is constructed from stainless steel, providing durability and resistance to vandalism. This switch is equipped with green LED illumination and is rated for environmental protection with IP65 and IP67 standards, ensuring it is suitable for use in harsh conditions. The impact resistance is rated at IK 10, indicating strong protection against mechanical impacts. The switch has a mechanical life of 1,000,000 switching cycles and operates effectively within a temperature range of -30 °C to 70 °C. Overall, this product is suitable for applications requiring a robust and reliable switching solution in environments where durability is essential.
82-6152.1235.ILLUMIN
| Acme Chip Technology Co., Limited | |
|---|---|
| Product Category | Pushbutton Switches |
| Product Number | 82-6152.1235 |
| Product Name | Switches - Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton |
| Switch Function | Momentary Contact |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Screw Terminals |