C&K Components Switches - Pushbutton Switches 8534T1ZBE2

Description
SWITCH PUSH SPST-NC 0.4VA 20V
Datasheet
Description
SWITCH PUSH SPST-NC 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
8534T1ZBE2
Switches - Pushbutton Switches 8534T1ZBE2
SWITCH PUSH SPST-NC 0.4VA 20V

SWITCH PUSH SPST-NC 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8534T1ZBE2
Pushbutton Switches 8534T1ZBE2
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches
Product Number 8534T1ZBE2 8534T1ZBE2
Product Name Switches - Pushbutton Switches Pushbutton Switches
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NC
Terminal Type Solder Terminals
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Push-Pull Buttons - 2ALMPP5LB-048 - Altech Corp.
Specs
Actuator Specifications Raised (Plunger Style) Pushbutton; Mushroom
Switch Function Push-Pull
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
A16□-P Pushbutton Switch (Detachable) (Lighted/Non-Lighted) (Cylindrical 16-dia.) - A165L-TAM-12D-2P - Aratas America LLC
Specs
Switch Function Momentary Contact
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Terminal Type PCB
View Details
PS Series Push Button Stations - PSEMSCLP-RM - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Momentary Contact
Switch Dimensions Height:5.19 in (131.83 mm), x Width:3 in (83 mm)
Features Is UL listed; Illuminated Switch
View Details
Schaltbau S579 - Dead-man pushbutton -  - Schaltbau GmbH
Specs
Maximum Initial Contact Resistance 5 milliohms
View Details