Pushbutton Switches Pushbutton
SWITCH PUSH 3PDT 0.4VA 20V
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 37AH8319 | 8325SHWBE | 8325SHWBE |
| Product Name | Pushbutton C&k Components | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Max Current Rating | 1 amps | ||
| Max AC Voltage Rating | 20 volts | 20 volts | |
| Max DC Voltage Rating | 20 volts | 20 volts | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |