Pushbutton Switches Pushbutton
PB SWITCH, 3PDT, 1A, 120VAC, PANEL; Product Range:8020 Series; Panel Cutout Diameter:6.35mm; Contact Configuration:3PDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Actuator / Cap Colour:White; IP Rating:- RoHS Compliant: Yes
SWITCH PUSHBUTTON 3PDT 1A 120V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8321MDZGE | 37AH8305 | 8321MDZGE |
| Product Name | Pushbutton Switches | Pb Switch, 3Pdt, 1A, 120Vac, Panel; Product Range C&k Components | Switches - Pushbutton Switches |
| Features | RoHS | RoHS | |
| Max Current Rating | 1 amps | 1 amps | |
| Max AC Voltage Rating | 125 volts | 120 volts | |
| Max DC Voltage Rating | 28 volts | 28 volts | |
| Switch Function | On-(On) | Momentary Contact |