Pushbutton Switches No LED Mantained 22mm QC Flush IP67
SWITCH PB SPDT 0.2A 24V
PB SWITCH, SPDT, 5A, 250VAC; Switch Operation:Push-Pull;
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-6153.2000 | 82-6153.2000 | 48Y4213 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Spdt, 5A, 250Vac; Switch Operation Eao |
| Switching Mechanism | Single Pole, Double Throw (SPDT) | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |
| Terminal Type | Plug-In | Solder Terminals | Solder Terminals; Quick Connect, Solder |
| Features | RoHS | RoHS | |
| Max DC Voltage Rating | 24 volts | 24 volts | |
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) |