Pushbutton Switches Grn RingLED 6VAC/DC 22mm QC Flush Mom.
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Momentary;
SWITCH PB SPDT 0.2A 24V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-6153.1132 | 48Y4208 | 82-6153.1132 |
| Product Name | Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao | Switches - Pushbutton Switches |
| Terminal Type | Plug-In | Solder Terminals | |
| Features | Illuminated Switch; RoHS | RoHS | |
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | |
| Switch Function | Momentary Contact; Momentary | Momentary Contact |