Pushbutton Switches 22mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Dot Illumination, Red LED, 24V AC/DC
SWITCH PB SPDT 3A 240V
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, RED; Product Range:82 Series; Panel Cutout Diameter:22.3mm; Contact Configuration:SPDT; Switch Operation:Maintained
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-6151.2214 | 82-6151.2214 | 45Y0388 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pb Switch, Illum, Spdt, 5A, 250Vac, Red; Product Range Eao |
| Terminal Type | Plug-In | Solder Terminals | |
| Features | Illuminated Switch; RoHS | RoHS | |
| Operating Temp | -22 to 158 F (-30 to 70 C) | -22 to 158 F (-30 to 70 C) | |
| Actuator Specifications | Flush Pushbutton | Flush Pushbutton | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | Single Pole, Double Throw (SPDT); SPDT |