C&K Components Switches - Pushbutton Switches 8261SHABE2

Description
SWITCH PUSH DPDT 0.4VA 20V
Datasheet
Description
SWITCH PUSH DPDT 0.4VA 20V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
8261SHABE2
Switches - Pushbutton Switches 8261SHABE2
SWITCH PUSH DPDT 0.4VA 20V

SWITCH PUSH DPDT 0.4VA 20V

Supplier's Site
Sheung Wan, Hong Kong
Pushbutton Switches
8261SHABE2
Pushbutton Switches 8261SHABE2
Pushbutton Switches Pushbutton

Pushbutton Switches Pushbutton

Buy Now Datasheet
Pushbutton C&k Components - 37AH8287 - Newark, An Avnet Company
Chicago, IL, United States
Pushbutton C&k Components
37AH8287
Pushbutton C&k Components 37AH8287
PUSHBUTTON

PUSHBUTTON

Supplier's Site

Technical Specifications

  Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8261SHABE2 8261SHABE2 37AH8287
Product Name Switches - Pushbutton Switches Pushbutton Switches Pushbutton C&k Components
Actuator Specifications Raised (Plunger Style) Pushbutton
Switching Mechanism Double Pole, Double Throw (DPDT); DPDT
Max AC Voltage Rating 20 volts 250 volts
Max DC Voltage Rating 20 volts 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359424 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
22mm Non-Illuminated  Extended Selector  Push Buttons - 2AS2E-1 - Altech Corp.
Specs
Switch Type Selector Switch
Actuator Specifications Raised (Plunger Style) Pushbutton
Switch Function Maintained Contact
View Details
ComEx flex Illuminated Button - comexflex ex i illuminated button 1 - BARTEC
Specs
Features Illuminated Switch; Pilot Light
Max Power Rating 0.0013 HP
Base Material Thermoplastic / Plastic
View Details
Push Button Switches - 1113783 - RS Components, Ltd.
Specs
Actuator Specifications Flat
Switch Function Momentary Contact
Switching Mechanism Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
View Details