SWITCH PB SPDT 0.2A 24V
Pushbutton Switches 82-6164.1124.Illumin
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 82-6164.1124 | 82-6164.1124 |
| Product Name | Switches - Pushbutton Switches | Pushbutton Switches |
| Actuator Specifications | Flush Pushbutton | |
| Switch Function | Momentary Contact | |
| Switching Mechanism | Single Pole, Double Throw (SPDT); SPDT | |
| Terminal Type | Screw Terminals | |
| Max Current Rating | 0.2000 amps |