Pushbutton Switches Switch Pb Spst .4Va Blk
SWITCH PUSH SPST-NO 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8532SAVBE2 | 8532SAVBE2 | 37AH8386 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches | Pushbutton C&k Components |
| Features | RoHS | ||
| Max AC Voltage Rating | 20 volts | 20 volts | |
| Max DC Voltage Rating | 20 volts | 20 volts | |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |