EAO Switch Corporation Switches - Pushbutton Switches 82-6151.1233

Description
SWITCH PB SPDT 3A 240V
Datasheet
Description
SWITCH PB SPDT 3A 240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
82-6151.1233
Switches - Pushbutton Switches 82-6151.1233
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao - 41Y2761 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
41Y2761
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao 41Y2761
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:-; Contact Configuration:SPDT; Switch Operation:Momentary Spring Return; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.1233
Pushbutton Switches 82-6151.1233
Pushbutton Switches Grn DotLED 12VAC/DC 22mm QC Flush Mom.

Pushbutton Switches Grn DotLED 12VAC/DC 22mm QC Flush Mom.

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-6151.1233 41Y2761 82-6151.1233
Product Name Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact Momentary Contact; Momentary Spring Return
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Plug-In
Max Current Rating 3 amps 5 amps
Unlock Full Specs
to access all available technical data

Similar Products

A3C Pushbutton Switch (Lighted/Non-Lighted) (Cylindrical 12-dia.) - A3CA-90A1-05EY - Aratas America LLC
Specs
Switch Function Momentary Contact
Configuration Normally Open (NO); Normally Closed (NC)
Switching Mechanism Single Pole, Single Throw (SPST); SPST-NO/SPST-NC
View Details
Push Button Switches - 102720 - RS Components, Ltd.
Specs
Configuration Normally Closed (NC)
Switching Mechanism 1 NC
Features RoHS
View Details
LED-Illuminated 30mm Pushbutton - LP30M - OTTO Controls
Specs
Switch Function Momentary Contact
Features Illuminated Switch; Weather resistant or waterproof
Max DC Voltage Rating 28 volts
View Details
H program - HDL/HDR/HDT - Mushroom button - HDTP30-BL-GB -  - Schmersal Inc.
Specs
Max. Mechanical Life 1.00E6 Number of electrical operations
Operating Temp -13 to 176 F (-25 to 80 C)
View Details