Sub-Miniature Pushbutton Switch
Pushbutton Switches SPDT ON-MOM 6A 125VAC
SWITCH PUSHBUTTON SPDT 6A 125V
| Powell Electronics, Inc. | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8432AB6X923 | 8432AB6X923 | 8432AB6X923 |
| Product Name | Pushbutton Switches | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | ||
| Max Current Rating | 6 amps | 6 amps | |
| Max AC Voltage Rating | 250 volts | 125 volts | |
| Max DC Voltage Rating | 30 volts | 30 volts |