SWITCH PUSH DPDT 0.4VA 20V
Pushbutton Switches Pushbutton
| Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8261SH9AV2BE2 | 37AH8297 | 8261SH9AV2BE2 |
| Product Name | Switches - Pushbutton Switches | Pushbutton C&k Components | Pushbutton Switches |
| Actuator Specifications | Raised (Plunger Style) Pushbutton | ||
| Switching Mechanism | Double Pole, Double Throw (DPDT); DPDT | Double Pole, Double Throw (DPDT) | |
| Max AC Voltage Rating | 20 volts | 20 volts | |
| Max DC Voltage Rating | 20 volts | 20 volts |