EAO Switch Corporation Switches - Pushbutton Switches 82-6151.2143

Description
SWITCH PB SPDT 3A 240V
Datasheet
Description
SWITCH PB SPDT 3A 240V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
82-6151.2143
Switches - Pushbutton Switches 82-6151.2143
SWITCH PB SPDT 3A 240V

SWITCH PB SPDT 3A 240V

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao - 38X7204 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao
38X7204
Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao 38X7204
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, YEL; Product Range:-; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Yellow; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-6151.2143
Pushbutton Switches 82-6151.2143
Pushbutton Switches 22mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Ring Illumination, Yellow LED, 12V AC/DC

Pushbutton Switches 22mm, Illuminated Pushbutton, Stainless steel, Flush/Flat, Plug-In Terminal, Silver Contacts, Maintained, Ring Illumination, Yellow LED, 12V AC/DC

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-6151.2143 38X7204 82-6151.2143
Product Name Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Yel; Product Range Eao Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Plug-In
Max Current Rating 3 amps 5 amps
Max AC Voltage Rating 240 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 359379 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-Y-2-NNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Double Pole, Double Throw (DPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details