EAO Switch Corporation Switches - Pushbutton Switches 82-6153.2132

Description
SWITCH PB SPDT 0.2A 24V
Datasheet
Description
SWITCH PB SPDT 0.2A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Shenzhen, China
Switches - Pushbutton Switches
82-6153.2132
Switches - Pushbutton Switches 82-6153.2132
SWITCH PB SPDT 0.2A 24V

SWITCH PB SPDT 0.2A 24V

Supplier's Site
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao - 48Y4216 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao
48Y4216
Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao 48Y4216
PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

PB SWITCH, ILLUM, SPDT, 5A, 250VAC, GRN; Product Range:82 Series; Contact Configuration:SPDT; Switch Operation:Push-Pull; Contact Current Max:5A; Contact Voltage AC Nom:250V; Illumination Color:Green; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Pushbutton Switches
82-6153.2132
Pushbutton Switches 82-6153.2132
Pushbutton Switches Grn RingLED 6VAC/DC 22mm QC Flush Maint

Pushbutton Switches Grn RingLED 6VAC/DC 22mm QC Flush Maint

Buy Now Datasheet

Technical Specifications

  Acme Chip Technology Co., Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 82-6153.2132 48Y4216 82-6153.2132
Product Name Switches - Pushbutton Switches Pb Switch, Illum, Spdt, 5A, 250Vac, Grn; Product Range Eao Pushbutton Switches
Actuator Specifications Flush Pushbutton
Switching Mechanism Single Pole, Double Throw (SPDT); SPDT Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Terminals Plug-In
Max Current Rating 0.2000 amps 5 amps
Max AC Voltage Rating 24 volts 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 68020 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Maintained Contact
View Details
22mm Recessed Momentary Push Buttons - 2AF2RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
POLARIS SMART USB Devices - polaris-smart-smart-usb-devices - BARTEC
Specs
Operating Temp -20 to 60 F (-28.89 to 15.56 C)
View Details
Push Button Switches - 1450609 - RS Components, Ltd.
Specs
Actuator Specifications Flush Pushbutton
Switch Function Momentary Contact
Switching Mechanism 1nf
View Details