Pushbutton Switches Pushbutton
SWITCH PUSH SPST-NC 0.4VA 20V
| VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Pushbutton Switches | Pushbutton Switches |
| Product Number | 8533J81ZBE12 | 8533J81ZBE12 |
| Product Name | Pushbutton Switches | Switches - Pushbutton Switches |
| Features | RoHS | |
| Max AC Voltage Rating | 20 volts | 20 volts |
| Max DC Voltage Rating | 20 volts | 20 volts |
| Actuator Specifications | Raised (Plunger Style) Pushbutton |