APEM Components, Inc. Pushbutton Switches 8642AB

Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 8642AB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
8642AB
Pushbutton Switches 8642AB
Sub-Miniature Pushbutton Switch

Sub-Miniature Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
8642AB
Pushbutton Switches 8642AB
Pushbutton Switches DPDT ON-(ON)

Pushbutton Switches DPDT ON-(ON)

Buy Now Datasheet
Pb Switch, Dpdt, 4A, 30Vdc, Solder; Product Range Apem - 71C9027 - Newark, An Avnet Company
Chicago, IL, United States
Pb Switch, Dpdt, 4A, 30Vdc, Solder; Product Range Apem
71C9027
Pb Switch, Dpdt, 4A, 30Vdc, Solder; Product Range Apem 71C9027
PB SWITCH, DPDT, 4A, 30VDC, SOLDER; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

PB SWITCH, DPDT, 4A, 30VDC, SOLDER; Product Range:8000 Series; Panel Cutout Diameter:6.5mm; Contact Configuration:DPDT; Switch Operation:On-(On); Pushbutton Actuator Style:Plunger for Cap; Contact Current AC Max:6A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Pushbutton Switches
8642AB
Switches - Pushbutton Switches 8642AB
SWITCH PUSHBUTTON DPDT 6A 125V

SWITCH PUSHBUTTON DPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8642AB 8642AB 71C9027 8642AB
Product Name Pushbutton Switches Pushbutton Switches Pb Switch, Dpdt, 4A, 30Vdc, Solder; Product Range Apem Switches - Pushbutton Switches
Switching Mechanism Double Pole, Double Throw (DPDT) Double Pole, Double Throw (DPDT); DPDT Double Pole, Double Throw (DPDT); DPDT
Terminal Type Solder Pin Solder Terminals
Features RoHS RoHS
Max Current Rating 6 amps 6 amps 6 amps
Max AC Voltage Rating 250 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 917964 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Function Momentary Contact
View Details
Push Button Switches - 1-2329389-2 - TE Connectivity
Specs
Actuator Specifications Extended
Switch Function Momentary Contact
Switching Mechanism Single Pole, Single Throw (SPST)
View Details
Illuminated, Sealed, Momentary Pushbutton Switch - LP3 - OTTO Controls
Specs
Switch Function Momentary Contact
Features DustProof; Illuminated Switch; Weather resistant or waterproof
Min. Actuating Force 0.5 lbs (0.2268 kg)
View Details
Air Transmitter - M - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details