APEM Components, Inc. Pushbutton Switches 8632AKB

Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet
Description
Sub-Miniature Pushbutton Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pushbutton Switches - 8632AKB - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pushbutton Switches
8632AKB
Pushbutton Switches 8632AKB
Sub-Miniature Pushbutton Switch

Sub-Miniature Pushbutton Switch

Buy Now
Sheung Wan, Hong Kong
Pushbutton Switches
8632AKB
Pushbutton Switches 8632AKB
Pushbutton Switches SPDT On-Mom 6A 125VAC

Pushbutton Switches SPDT On-Mom 6A 125VAC

Buy Now Datasheet
Shenzhen, China
Switches - Pushbutton Switches
8632AKB
Switches - Pushbutton Switches 8632AKB
SWITCH PUSHBUTTON SPDT 6A 125V

SWITCH PUSHBUTTON SPDT 6A 125V

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Pushbutton Switches Pushbutton Switches Pushbutton Switches
Product Number 8632AKB 8632AKB 8632AKB
Product Name Pushbutton Switches Pushbutton Switches Switches - Pushbutton Switches
Switching Mechanism Single Pole, Double Throw (SPDT) Single Pole, Double Throw (SPDT); SPDT
Terminal Type Solder Lug Solder Terminals
Features RoHS
Max Current Rating 6 amps 6 amps
Max AC Voltage Rating 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Sealed, Latching Pushbutton - P9M - OTTO Controls
Specs
Switch Function Alternate Contact (Push-Push)
Features Weather resistant or waterproof
Min. Actuating Force 0.8 lbs (0.3401 kg)
View Details
22mm Recessed Momentary Push Buttons - 2AF4RH - Altech Corp.
Specs
Actuator Specifications Recessed Pushbutton
Switch Function Momentary Contact
Configuration Normally Open (NO) (optional feature); Normally Closed (NC) (optional feature)
View Details
2 suppliers
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Hardware - AT3012F05JB - Powell Electronics, Inc.
Specs
Features Illuminated Switch
View Details