EAO SWITCH CORPORATION
84-5041.2B40.0290 -- SWITCHES - PUSHBUTTON SWITCHES
EAO Switch Corporation
Switches - Pushbutton Switches
84-5041.2B40.0290
Description
SWITCH PB SPDT 3A 240V
Description
SWITCH PB SPDT 3A 240V
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
84-5041.2B40.0290 |
|
Product Name
|
Switches - Pushbutton Switches |
|
Actuator Specifications
|
Flush Pushbutton
|
|
Switching Mechanism
|
Single Pole, Double Throw (SPDT); SPDT
|
|
Terminal Type
|
Solder Terminals
|
|
Max Current Rating
|
3 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Actuator Specifications
Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function
Momentary Contact
Base Material
Metallic
View Details
Actuator Specifications
Raised (Plunger Style) Pushbutton
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Single Throw (SPST); SPST-NO
View Details
Allen-Bradley / Rockwell Automation
Actuator Specifications
Flush Pushbutton
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Momentary Contact
Switch Dimensions
Height:8.15 in (207 mm), x Width:6 in (140 mm)
Features
Is UL listed
View Details