DigiKey Datasheets for Pressure Sensors

Pressure sensors include all sensors, transducers and elements that produce an electrical signal proportional to pressure or changes in pressure.
Pressure Sensors: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18
Product Name Notes
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 1/4"" (6.35mm) G 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 1/4"" (6.35mm) G 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 1/4"" (6.35mm) G 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 1/4"" (6.35mm) NPT 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 7/16"" (11.11mm) UNF 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 7/16"" (11.11mm) UNF 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 1450.38PSI (0 ~ 10000kPa) Gauge Male - 7/16"" (11.11mm) UNF 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 1/4"" (6.35mm) G 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 1/4"" (6.35mm) G 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 1/4"" (6.35mm) G 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 1/4"" (6.35mm) NPT 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 7/16"" (11.11mm) UNF 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 7/16"" (11.11mm) UNF 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 2900.75PSI (0 ~ 20000kPa) Gauge Male - 7/16"" (11.11mm) UNF 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 1/4"" (6.35mm) G 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 1/4"" (6.35mm) G 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 1/4"" (6.35mm) G 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 1/4"" (6.35mm) NPT 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 7/16"" (11.11mm) UNF 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 7/16"" (11.11mm) UNF 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 5801.51PSI (0 ~ 40000kPa) Gauge Male - 7/16"" (11.11mm) UNF 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 1/4"" (6.35mm) G 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 1/4"" (6.35mm) G 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 1/4"" (6.35mm) G 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 1/4"" (6.35mm) NPT 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 1/4"" (6.35mm) NPT 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 1/4"" (6.35mm) NPT 4 mA ~ 20 mA Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 7/16"" (11.11mm) UNF 0.5 V ~ 4.5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 7/16"" (11.11mm) UNF 1 V ~ 5 V Cylinder, Threaded"
"Pressure Sensor 0 ~ 725.19PSI (0 ~ 5000kPa) Gauge Male - 7/16"" (11.11mm) UNF 4 mA ~ 20 mA Cylinder, Threaded"
0~100PSI, 0.5~4.5VDC OUTPUT, 5VD
0~100PSI, 0~5VDC OUTPUT, 11~28VD
0~100PSI, 4~20MA OUTPUT, 11~28VD
0~15PSI, 0.5~4.5VDC OUTPUT, 5VDC
0~15PSI, 0~5VDC OUTPUT, 11~28VDC
0~15PSI, 4~20MA OUTPUT, 11~28VDC
0~200PSI, 0.5~4.5VDC OUTPUT, 5VD
0~200PSI, 0~5VDC OUTPUT, 11~28VD
0~200PSI, 4~20MA OUTPUT, 11~28VD
0~30PSI, 0.5~4.5VDC OUTPUT, 5VDC
0~30PSI, 0~5VDC OUTPUT, 11~28VD
0~30PSI, 4~20MA OUTPUT, 11~28VDC
0~5000PSI, 0.5~4.5VDC OUTPUT, 5V
0~5000PSI, 0~5VDC OUTPUT, 11~28V
0~5000PSI, 4~20MA OUTPUT, 11~28V
0~5PSI, 0.5~4.5VDC OUTPUT, 5VDC,
0~5PSI, 0~5VDC OUTPUT, 11~28VDC,
0~5PSI, 4~20MA OUTPUT, 11~28VDC,
BAROMETRIC PRESSURE TRANSDUCER,
CAT-M1 IP68 PRESSURE SENSOR
COMPACT PRESSURE TRANSDUCER, OEM
COMPACT PRESSURE TRANSMITTER, OE
ECONOMICAL PRESSURE TRANSDUCER,
HEAVY DUTY PRESSURE TRANSDUCER
HIGH ACCURACY PRESSURE TRANSDUCE
HIGH-ACCURACY PRESSURE TRANSMITT
INDUSTRIAL DIGITAL HERMETIC PRES
INDUSTRIAL DIGITAL PRESSURE SENS
INDUSTRIAL HERMETIC PRESSURE SEN
LORAWAN IP68 PRESSURE SENSOR
LOW PRESSURE TRANSDUCER, COMPACT
LOW PRESSURE TRANSDUCER, ECONOMI
PRESS SENS 0PSI TO 150PSO 3 PIN
Pressure Sensor 0.15PSI (1kPa) Differential 0 V ~ 5 V Module
Pressure Sensor 0.3PSI (2.07kPa) Differential 0 V ~ 5 V Module
PRESSURE SENSOR, COMPACT, 0.6 MP
PRESSURE SENSOR, COMPACT, 10 MPA
PRESSURE SENSOR, COMPACT, 16 MPA
PRESSURE SENSOR, COMPACT, 25 MPA
PRESSURE SENSOR, COMPACT, 3.5 MP
PRESSURE SENSOR, COMPACT, 30 MPA
PRESSURE SENSOR, COMPACT, 35 MPA
PRESSURE SENSOR, COMPACT, 4 MPA,
PRESSURE SENSOR, COMPACT, 8 MPA,
PRESSURE SENSOR, WET/WET, DIFFER
PRESSURE SENSOR, WET/WET, GAUGE,
PRESSURE TRANSDUCER 100PSI NPT
PRESSURE TRANSDUCER 100PSI
PRESSURE TRANSDUCER 150PSI NPT
PRESSURE TRANSDUCER 200PSI NPT
PRESSURE TRANSDUCER 250PSI NPT
PRESSURE TRANSDUCER 250PSI
PRESSURE TRANSDUCER 500PSI NPT
PRESSURE TRANSDUCER 500PSI
PRESSURE TRANSDUCER 667PSI
PRESSURE TRANSDUCER PSIA 100PSI
PRESSURE TRANSDUCER PSIA 150PSI
PRESSURE TRANSDUCER PSIA 250PSI
PRESSURE TRANSDUCER PSIA 300PSI
PRESSURE TRANSDUCER PSIA 500PSI
PRESSURE TRANSDUCER PSIA
PRESSURE TRANSDUCER PSIG 100PSI
PRESSURE TRANSDUCER PSIG 150PSI
PRESSURE TRANSDUCER PSIG 200PSI
PRESSURE TRANSDUCER PSIG 250PSI
PRESSURE TRANSDUCER PSIG 300PSI
PRESSURE TRANSDUCER PSIG 500PSI
PRESSURE TRANSDUCER PSIS
PRESSURE TRANSDUCER
PRESSURE TRANSDUCERS: 109 PLATFO
PRESSURE TRANSMITTER WITH DISPLA
PX1004L1-100AV
PX1004L1-250AV
PX1009L0-050AV
SENSOR PRESS 100PSIA 7/16-20 5V
SENSOR PRESS 100PSIS 1/4-18 3.3V
SENSOR PRESS 100PSIS M12 4-20MA
SENSOR PRESS 100PSIS M12 5V
SENSOR PRESS 250PSIA 4-20MA
SENSOR PRESS 250PSIA M12 5V
SENSOR PRESS 250PSIS 1/4-18 3.3V
SENSOR PRESS 250PSIS 4-20MA
SENSOR PRESS 250PSIS 7/16-20 5V
SENSOR PRESS 250PSIS 9/16-18 5V
SENSOR PRESS 250PSIS M12 4-20MA
SENSOR PRESS 300PSIS 1-5V 1/4
SENSOR PRESS 500PSIA 9/16-18 5V
SENSOR PRESS 500PSIA M12 4-20MA
SENSOR PRESS 500PSIS 1/4-18 3.3V
SENSOR PRESS 500PSIS 4-20MA
SENSOR PRESS 500PSIS M12 5V
STAINLESS STEEL PRESSURE TRANSDU
VERY HIGH ACCURACY PRESSURE TRAN

<< Prev Next >>